"LED Panel Indicator Green Fresnel 120° 110V 20mA Quick Connect - 0.110"" (2.8mm)"
LED Panel Mount Indicators IP67 Blk Al Grn 17mm 515nm 800mcd Diff
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 492-1377-ND | PM5-A17G110AC |
| Product Name | Panel Indicators, Pilot Lights | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps |
| LED Color | Green | |
| Terminal Type | Quick Connect / Blade |