Bivar, Inc. Panel Indicators, Pilot Lights PM3YD

Description
LED Panel Indicator Yellow Diffused 40° 2V 30mA PC Pin
Request a Quote Datasheet
Description
LED Panel Indicator Yellow Diffused 40° 2V 30mA PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 492-1541-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
492-1541-ND
Panel Indicators, Pilot Lights 492-1541-ND
LED Panel Indicator Yellow Diffused 40° 2V 30mA PC Pin

LED Panel Indicator Yellow Diffused 40° 2V 30mA PC Pin

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
PM3YD
LED Panel Mount Indicators PM3YD
LED Panel Mount Indicators Panel Mount LED 3mm Yellow

LED Panel Mount Indicators Panel Mount LED 3mm Yellow

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 492-1541-ND PM3YD
Product Name Panel Indicators, Pilot Lights LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 105118 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.5 mm (0.4134 inch)
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL6LB-5-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
N program - NML - Illuminated signal - NMLGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details