Bivar, Inc. Panel Mount Indicator, Led, 4.064Mm, Red, 1.7V; Led Color Bivar PM3RDW12.0

Description
PANEL MOUNT INDICATOR, LED, 4.064MM, RED, 1.7V; LED Color:Red; Operating Voltage:2.1VDC; Mounting Hole Dia:4.064mm; Forward Current If:20mA; Luminous Intensity:2mcd; IP / NEMA Rating:Not Rated; Product Range:PM3 Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 4.064MM, RED, 1.7V; LED Color:Red; Operating Voltage:2.1VDC; Mounting Hole Dia:4.064mm; Forward Current If:20mA; Luminous Intensity:2mcd; IP / NEMA Rating:Not Rated; Product Range:PM3 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 4.064Mm, Red, 1.7V; Led Color Bivar - 06W0208 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 4.064Mm, Red, 1.7V; Led Color Bivar
06W0208
Panel Mount Indicator, Led, 4.064Mm, Red, 1.7V; Led Color Bivar 06W0208
PANEL MOUNT INDICATOR, LED, 4.064MM, RED, 1.7V; LED Color:Red; Operating Voltage:2.1VDC; Mounting Hole Dia:4.064mm; Forward Current If:20mA; Luminous Intensity:2mcd; IP / NEMA Rating:Not Rated; Product Range:PM3 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 4.064MM, RED, 1.7V; LED Color:Red; Operating Voltage:2.1VDC; Mounting Hole Dia:4.064mm; Forward Current If:20mA; Luminous Intensity:2mcd; IP / NEMA Rating:Not Rated; Product Range:PM3 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06W0208
Product Name Panel Mount Indicator, Led, 4.064Mm, Red, 1.7V; Led Color Bivar
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Reverse mount available chip LED with lens - SML-S13UT - ROHM Semiconductor GmbH
Specs
LED Package: 3.2x1.6 (t=1.85)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 3800Lm, 1.458M; Light Colour Ledvance - 85AC2473 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 30000 milliwatts
View Details