Bivar, Inc. Panel Mount Indicator, Led, 4.064Mm, Red, 2.1V; Led Color Bivar PM3RD

Description
PANEL MOUNT INDICATOR, LED, 4.064MM, RED, 2.1V; LED Color:Red; Operating Voltage:2.1VDC; Mounting Hole Dia:4.064mm; Forward Current If:20mA; Luminous Intensity:2mcd; IP / NEMA Rating:Not Rated; Product Range:PM3 Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 4.064MM, RED, 2.1V; LED Color:Red; Operating Voltage:2.1VDC; Mounting Hole Dia:4.064mm; Forward Current If:20mA; Luminous Intensity:2mcd; IP / NEMA Rating:Not Rated; Product Range:PM3 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 4.064Mm, Red, 2.1V; Led Color Bivar - 06W0207 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 4.064Mm, Red, 2.1V; Led Color Bivar
06W0207
Panel Mount Indicator, Led, 4.064Mm, Red, 2.1V; Led Color Bivar 06W0207
PANEL MOUNT INDICATOR, LED, 4.064MM, RED, 2.1V; LED Color:Red; Operating Voltage:2.1VDC; Mounting Hole Dia:4.064mm; Forward Current If:20mA; Luminous Intensity:2mcd; IP / NEMA Rating:Not Rated; Product Range:PM3 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 4.064MM, RED, 2.1V; LED Color:Red; Operating Voltage:2.1VDC; Mounting Hole Dia:4.064mm; Forward Current If:20mA; Luminous Intensity:2mcd; IP / NEMA Rating:Not Rated; Product Range:PM3 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06W0207
Product Name Panel Mount Indicator, Led, 4.064Mm, Red, 2.1V; Led Color Bivar
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
Number of Array Elements 1
View Details
Low Current Emission Type, Yellow Surface Mount Chip LED - CSL1901YW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Led Light Bar, Warm Wht, 1500Lm, 873Mm; Light Colour Ledvance - 85AC2458 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 15000 milliwatts
View Details