Bivar, Inc. Led Indicator, 4.14Mm, Red, 2V; Forward Current If Bivar PM3HD

Description
LED INDICATOR, 4.14MM, RED, 2V; Forward Current If:30mA; Forward Voltage:2V; LED Color:Red; Lens Shape:Round; Luminous Intensity:30mcd; Mounting Hole Dia:4.064mm; Viewing Angle:40°
Datasheet
Description
LED INDICATOR, 4.14MM, RED, 2V; Forward Current If:30mA; Forward Voltage:2V; LED Color:Red; Lens Shape:Round; Luminous Intensity:30mcd; Mounting Hole Dia:4.064mm; Viewing Angle:40°
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, 4.14Mm, Red, 2V; Forward Current If Bivar - 20K2216 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, 4.14Mm, Red, 2V; Forward Current If Bivar
20K2216
Led Indicator, 4.14Mm, Red, 2V; Forward Current If Bivar 20K2216
LED INDICATOR, 4.14MM, RED, 2V; Forward Current If:30mA; Forward Voltage:2V; LED Color:Red; Lens Shape:Round; Luminous Intensity:30mcd; Mounting Hole Dia:4.064mm; Viewing Angle:40°

LED INDICATOR, 4.14MM, RED, 2V; Forward Current If:30mA; Forward Voltage:2V; LED Color:Red; Lens Shape:Round; Luminous Intensity:30mcd; Mounting Hole Dia:4.064mm; Viewing Angle:40°

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 20K2216
Product Name Led Indicator, 4.14Mm, Red, 2V; Forward Current If Bivar
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .080" Coaxial
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details