Bivar, Inc. Panel Mount Indicator, Led, 0.16 , Green, 2.2V; Led Color Bivar PM3GDW6

Description
PANEL MOUNT INDICATOR, LED, 0.16 ", GREEN, 2.2V; LED Color:Green; Operating Voltage:2.2VDC; Mounting Hole Dia:0.16"; Forward Current If:20mA; Luminous Intensity:30mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:2.2VRoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 0.16 ", GREEN, 2.2V; LED Color:Green; Operating Voltage:2.2VDC; Mounting Hole Dia:0.16"; Forward Current If:20mA; Luminous Intensity:30mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:2.2VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 0.16 , Green, 2.2V; Led Color Bivar - 20K2211 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 0.16 , Green, 2.2V; Led Color Bivar
20K2211
Panel Mount Indicator, Led, 0.16 , Green, 2.2V; Led Color Bivar 20K2211
PANEL MOUNT INDICATOR, LED, 0.16 ", GREEN, 2.2V; LED Color:Green; Operating Voltage:2.2VDC; Mounting Hole Dia:0.16"; Forward Current If:20mA; Luminous Intensity:30mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:2.2VRoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 0.16 ", GREEN, 2.2V; LED Color:Green; Operating Voltage:2.2VDC; Mounting Hole Dia:0.16"; Forward Current If:20mA; Luminous Intensity:30mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:2.2VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 20K2211
Product Name Panel Mount Indicator, Led, 0.16 , Green, 2.2V; Led Color Bivar
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
PICOLED™-eco Series - SML-P11YT(R) - ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Yellow
Peak Wavelength 586 nm (5860 Å)
View Details
2 suppliers
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0677 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details