Bivar, Inc. Panel Mount Indicator, Led, 4.064Mm, Green, 2.1V; Led Color Bivar PM3GDW12.0

Description
PANEL MOUNT INDICATOR, LED, 4.064MM, GREEN, 2.1V; LED Color:Green; Operating Voltage:2.1VDC; Mounting Hole Dia:4.064mm; Forward Current If:30mA; Luminous Intensity:25mcd; IP / NEMA Rating:Not Rated; Product Range:PM3 Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 4.064MM, GREEN, 2.1V; LED Color:Green; Operating Voltage:2.1VDC; Mounting Hole Dia:4.064mm; Forward Current If:30mA; Luminous Intensity:25mcd; IP / NEMA Rating:Not Rated; Product Range:PM3 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 4.064Mm, Green, 2.1V; Led Color Bivar - 06W0191 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 4.064Mm, Green, 2.1V; Led Color Bivar
06W0191
Panel Mount Indicator, Led, 4.064Mm, Green, 2.1V; Led Color Bivar 06W0191
PANEL MOUNT INDICATOR, LED, 4.064MM, GREEN, 2.1V; LED Color:Green; Operating Voltage:2.1VDC; Mounting Hole Dia:4.064mm; Forward Current If:30mA; Luminous Intensity:25mcd; IP / NEMA Rating:Not Rated; Product Range:PM3 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 4.064MM, GREEN, 2.1V; LED Color:Green; Operating Voltage:2.1VDC; Mounting Hole Dia:4.064mm; Forward Current If:30mA; Luminous Intensity:25mcd; IP / NEMA Rating:Not Rated; Product Range:PM3 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06W0191
Product Name Panel Mount Indicator, Led, 4.064Mm, Green, 2.1V; Led Color Bivar
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Led, 1W, W-Wht, 73Lm; Product Range Broadcom - 36AJ8263 - Newark, An Avnet Company
Specs
LED Type White
Viewing Angle 110 degrees
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details