Bivar, Inc. Panel Mount Indicator, Led, 4.064Mm, Green, 2.1V; Led Color Bivar PM3GC

Description
PANEL MOUNT INDICATOR, LED, 4.064MM, GREEN, 2.1V; LED Color:Green; Mounting Hole Dia:4.064mm; Forward Current If:30mA; Luminous Intensity:40mcd; Forward Voltage:2.1V; Lens Shape:Round; Viewing Angle:30° RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 4.064MM, GREEN, 2.1V; LED Color:Green; Mounting Hole Dia:4.064mm; Forward Current If:30mA; Luminous Intensity:40mcd; Forward Voltage:2.1V; Lens Shape:Round; Viewing Angle:30° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 4.064Mm, Green, 2.1V; Led Color Bivar - 06W0189 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 4.064Mm, Green, 2.1V; Led Color Bivar
06W0189
Panel Mount Indicator, Led, 4.064Mm, Green, 2.1V; Led Color Bivar 06W0189
PANEL MOUNT INDICATOR, LED, 4.064MM, GREEN, 2.1V; LED Color:Green; Mounting Hole Dia:4.064mm; Forward Current If:30mA; Luminous Intensity:40mcd; Forward Voltage:2.1V; Lens Shape:Round; Viewing Angle:30° RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 4.064MM, GREEN, 2.1V; LED Color:Green; Mounting Hole Dia:4.064mm; Forward Current If:30mA; Luminous Intensity:40mcd; Forward Voltage:2.1V; Lens Shape:Round; Viewing Angle:30° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06W0189
Product Name Panel Mount Indicator, Led, 4.064Mm, Green, 2.1V; Led Color Bivar
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269537 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
JKL Components Corporation
Specs
LED Package: T-1 3/4
LED Type White
Viewing Angle 95 degrees
View Details
2 suppliers