Bivar, Inc. Panel Mount Indicator, Led, 4.064Mm, Amber, 2V; Led Color Bivar PM3ADW12.0

Description
PANEL MOUNT INDICATOR, LED, 4.064MM, AMBER, 2V; LED Color:Amber; Operating Voltage:2VDC; Mounting Hole Dia:4.064mm; Forward Current If:30mA; Luminous Intensity:25mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:2V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 4.064MM, AMBER, 2V; LED Color:Amber; Operating Voltage:2VDC; Mounting Hole Dia:4.064mm; Forward Current If:30mA; Luminous Intensity:25mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:2V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 4.064Mm, Amber, 2V; Led Color Bivar - 06W0181 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 4.064Mm, Amber, 2V; Led Color Bivar
06W0181
Panel Mount Indicator, Led, 4.064Mm, Amber, 2V; Led Color Bivar 06W0181
PANEL MOUNT INDICATOR, LED, 4.064MM, AMBER, 2V; LED Color:Amber; Operating Voltage:2VDC; Mounting Hole Dia:4.064mm; Forward Current If:30mA; Luminous Intensity:25mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:2V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 4.064MM, AMBER, 2V; LED Color:Amber; Operating Voltage:2VDC; Mounting Hole Dia:4.064mm; Forward Current If:30mA; Luminous Intensity:25mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06W0181
Product Name Panel Mount Indicator, Led, 4.064Mm, Amber, 2V; Led Color Bivar
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
JKL Components Corporation
Specs
LED Package: T-3 1/4
LED Type Yellow
Viewing Angle 26 degrees
View Details
2 suppliers