Bivar, Inc. Panel Mount Indicator, Led, 4.064Mm, Amber, 2V; Led Color Bivar PM3AC

Description
PANEL MOUNT INDICATOR, LED, 4.064MM, AMBER, 2V; LED Color:Amber; Mounting Hole Dia:4.064mm; Forward Current If:30mA; Luminous Intensity:40mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:30° RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 4.064MM, AMBER, 2V; LED Color:Amber; Mounting Hole Dia:4.064mm; Forward Current If:30mA; Luminous Intensity:40mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:30° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 4.064Mm, Amber, 2V; Led Color Bivar - 06W0178 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 4.064Mm, Amber, 2V; Led Color Bivar
06W0178
Panel Mount Indicator, Led, 4.064Mm, Amber, 2V; Led Color Bivar 06W0178
PANEL MOUNT INDICATOR, LED, 4.064MM, AMBER, 2V; LED Color:Amber; Mounting Hole Dia:4.064mm; Forward Current If:30mA; Luminous Intensity:40mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:30° RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 4.064MM, AMBER, 2V; LED Color:Amber; Mounting Hole Dia:4.064mm; Forward Current If:30mA; Luminous Intensity:40mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:30° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06W0178
Product Name Panel Mount Indicator, Led, 4.064Mm, Amber, 2V; Led Color Bivar
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Dual Emitter - DLED-660/895-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details
LED Indication - Discrete - C512T-WNN-CW0Z0151-ND - DigiKey
Specs
LED Package: Radial
LED Type White
Viewing Angle 25 degrees
View Details