Bivar, Inc. Panel Mount Indicator, Led, 5.943Mm, Yellow, 48V; Led Color Bivar PM3-PYDW12.0

Description
PANEL MOUNT INDICATOR, LED, 5.943MM, YELLOW, 48V; LED Color:Yellow; Operating Voltage:48V; Mounting Hole Dia:5.943mm; Forward Current If:20mA; Luminous Intensity:30mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:48V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 5.943MM, YELLOW, 48V; LED Color:Yellow; Operating Voltage:48V; Mounting Hole Dia:5.943mm; Forward Current If:20mA; Luminous Intensity:30mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:48V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 5.943Mm, Yellow, 48V; Led Color Bivar - 06W0176 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 5.943Mm, Yellow, 48V; Led Color Bivar
06W0176
Panel Mount Indicator, Led, 5.943Mm, Yellow, 48V; Led Color Bivar 06W0176
PANEL MOUNT INDICATOR, LED, 5.943MM, YELLOW, 48V; LED Color:Yellow; Operating Voltage:48V; Mounting Hole Dia:5.943mm; Forward Current If:20mA; Luminous Intensity:30mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:48V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 5.943MM, YELLOW, 48V; LED Color:Yellow; Operating Voltage:48V; Mounting Hole Dia:5.943mm; Forward Current If:20mA; Luminous Intensity:30mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:48V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06W0176
Product Name Panel Mount Indicator, Led, 5.943Mm, Yellow, 48V; Led Color Bivar
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
LEDs - 9120513 - RS Components, Ltd.
Specs
LED Package: 7.4 x 7.4 x 4.1mm
LED Type White; Clear
Viewing Angle 140 degrees
View Details
4 suppliers
Specs
LED Package: 2x3 Oblong
LED Type Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 697 nm (6970 Å)
View Details