Bivar, Inc. Panel Mount Indicator, Led, 5.943Mm, Red, 48V; Led Color Bivar PM3-PRDW12.0

Description
PANEL MOUNT INDICATOR, LED, 5.943MM, RED, 48V; LED Color:Red; Operating Voltage:48V; Mounting Hole Dia:5.943mm; Forward Current If:20mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:48V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 5.943MM, RED, 48V; LED Color:Red; Operating Voltage:48V; Mounting Hole Dia:5.943mm; Forward Current If:20mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:48V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 5.943Mm, Red, 48V; Led Color Bivar - 06W0172 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 5.943Mm, Red, 48V; Led Color Bivar
06W0172
Panel Mount Indicator, Led, 5.943Mm, Red, 48V; Led Color Bivar 06W0172
PANEL MOUNT INDICATOR, LED, 5.943MM, RED, 48V; LED Color:Red; Operating Voltage:48V; Mounting Hole Dia:5.943mm; Forward Current If:20mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:48V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 5.943MM, RED, 48V; LED Color:Red; Operating Voltage:48V; Mounting Hole Dia:5.943mm; Forward Current If:20mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:48V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06W0172
Product Name Panel Mount Indicator, Led, 5.943Mm, Red, 48V; Led Color Bivar
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169832 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 9
View Details
Mini-mold Chip LED - SML-D13WW(C) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 588 nm (5875 Å)
View Details
2 suppliers
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0678 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details