Bivar, Inc. Panel Mount Indicator, Led, 5.943Mm, Green, 48V; Led Color Bivar PM3-PPGDW12.0

Description
PANEL MOUNT INDICATOR, LED, 5.943MM, GREEN, 48V; LED Color:Green; Operating Voltage:48V; Mounting Hole Dia:5.943mm; Forward Current If:20mA; Luminous Intensity:20mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:48V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 5.943MM, GREEN, 48V; LED Color:Green; Operating Voltage:48V; Mounting Hole Dia:5.943mm; Forward Current If:20mA; Luminous Intensity:20mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:48V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 5.943Mm, Green, 48V; Led Color Bivar - 06W0170 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 5.943Mm, Green, 48V; Led Color Bivar
06W0170
Panel Mount Indicator, Led, 5.943Mm, Green, 48V; Led Color Bivar 06W0170
PANEL MOUNT INDICATOR, LED, 5.943MM, GREEN, 48V; LED Color:Green; Operating Voltage:48V; Mounting Hole Dia:5.943mm; Forward Current If:20mA; Luminous Intensity:20mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:48V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 5.943MM, GREEN, 48V; LED Color:Green; Operating Voltage:48V; Mounting Hole Dia:5.943mm; Forward Current If:20mA; Luminous Intensity:20mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:48V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06W0170
Product Name Panel Mount Indicator, Led, 5.943Mm, Green, 48V; Led Color Bivar
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736256 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Specs
LED Package: T-1
LED Type Yellow
Viewing Angle 120 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: Pigtail Loop lead
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details