Bivar, Inc. Panel Mount Indicator, Led, 5.943Mm, Green, 48V; Led Color Bivar PM3-PPGD

Description
PANEL MOUNT INDICATOR, LED, 5.943MM, GREEN, 48V; LED Color:Green; Operating Voltage:48V; Mounting Hole Dia:5.943mm; Forward Current If:20mA; Luminous Intensity:20mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:48V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 5.943MM, GREEN, 48V; LED Color:Green; Operating Voltage:48V; Mounting Hole Dia:5.943mm; Forward Current If:20mA; Luminous Intensity:20mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:48V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 5.943Mm, Green, 48V; Led Color Bivar - 06W0169 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 5.943Mm, Green, 48V; Led Color Bivar
06W0169
Panel Mount Indicator, Led, 5.943Mm, Green, 48V; Led Color Bivar 06W0169
PANEL MOUNT INDICATOR, LED, 5.943MM, GREEN, 48V; LED Color:Green; Operating Voltage:48V; Mounting Hole Dia:5.943mm; Forward Current If:20mA; Luminous Intensity:20mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:48V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 5.943MM, GREEN, 48V; LED Color:Green; Operating Voltage:48V; Mounting Hole Dia:5.943mm; Forward Current If:20mA; Luminous Intensity:20mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:48V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06W0169
Product Name Panel Mount Indicator, Led, 5.943Mm, Green, 48V; Led Color Bivar
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757448 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
High Brightness SMT Oval Tinted and Diffused Red LED with 40°x100° Viewing Angle - ALMD-LG37-XY002 - Broadcom Inc.
Specs
LED Package: SMT Oval Lamps (AlInGaP/InGaN)
LED Type Red
Peak Wavelength 634 nm (6340 Å)
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details