Bivar, Inc. Panel Mount Indicator, Led, 5.943Mm, Red, 48V; Led Color Bivar PM3-PHD

Description
PANEL MOUNT INDICATOR, LED, 5.943MM, RED, 48V; LED Color:Red; Operating Voltage:48V; Mounting Hole Dia:5.943mm; Forward Current If:20mA; Luminous Intensity:30mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:48V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 5.943MM, RED, 48V; LED Color:Red; Operating Voltage:48V; Mounting Hole Dia:5.943mm; Forward Current If:20mA; Luminous Intensity:30mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:48V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 5.943Mm, Red, 48V; Led Color Bivar - 06W0167 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 5.943Mm, Red, 48V; Led Color Bivar
06W0167
Panel Mount Indicator, Led, 5.943Mm, Red, 48V; Led Color Bivar 06W0167
PANEL MOUNT INDICATOR, LED, 5.943MM, RED, 48V; LED Color:Red; Operating Voltage:48V; Mounting Hole Dia:5.943mm; Forward Current If:20mA; Luminous Intensity:30mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:48V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 5.943MM, RED, 48V; LED Color:Red; Operating Voltage:48V; Mounting Hole Dia:5.943mm; Forward Current If:20mA; Luminous Intensity:30mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:48V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06W0167
Product Name Panel Mount Indicator, Led, 5.943Mm, Red, 48V; Led Color Bivar
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Dual Emitter - DLED-660/895-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details