Bivar, Inc. Panel Mount Indicator, Led, 5.943Mm, Amber, 48V; Led Color Bivar PM3-PAD

Description
PANEL MOUNT INDICATOR, LED, 5.943MM, AMBER, 48V; LED Color:Amber; Operating Voltage:48V; Mounting Hole Dia:5.943mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:48V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 5.943MM, AMBER, 48V; LED Color:Amber; Operating Voltage:48V; Mounting Hole Dia:5.943mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:48V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 5.943Mm, Amber, 48V; Led Color Bivar - 06W0161 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 5.943Mm, Amber, 48V; Led Color Bivar
06W0161
Panel Mount Indicator, Led, 5.943Mm, Amber, 48V; Led Color Bivar 06W0161
PANEL MOUNT INDICATOR, LED, 5.943MM, AMBER, 48V; LED Color:Amber; Operating Voltage:48V; Mounting Hole Dia:5.943mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:48V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 5.943MM, AMBER, 48V; LED Color:Amber; Operating Voltage:48V; Mounting Hole Dia:5.943mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:48V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06W0161
Product Name Panel Mount Indicator, Led, 5.943Mm, Amber, 48V; Led Color Bivar
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
High Flux LEDs - CW CBLPM1.S1 - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 5500 K
Viewing Angle 120 degrees
View Details
JKL Components Corporation
Specs
LED Package: T-1 3/4
LED Type White
Viewing Angle 95 degrees
View Details
2 suppliers