Bivar, Inc. Optics - Light Pipes PM3-P1522-10.00

Description
PANEL MOUNT INDICATORS
Request a Quote Datasheet
Description
PANEL MOUNT INDICATORS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - 492-1595-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-1595-ND
Optics - Light Pipes 492-1595-ND
PANEL MOUNT INDICATORS

PANEL MOUNT INDICATORS

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Mounting Hardware
PM3-P1522-10.00
LED Mounting Hardware PM3-P1522-10.00
LED Mounting Hardware IP67 Rtd Sealed PMI 8.4mm Diffused Lens

LED Mounting Hardware IP67 Rtd Sealed PMI 8.4mm Diffused Lens

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 492-1595-ND PM3-P1522-10.00
Product Name Optics - Light Pipes LED Mounting Hardware
LED Hardware LED Light Pipe
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
LED Light Pipes - 1707733 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.16 x 13.7 x 17.1mm
Lead Length 15 mm (0.5906 inch)
View Details
LEDs - Spacers, Standoffs - 36-7046-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details