Bivar, Inc. LED Light Pipes PLW5-9MM

Description
9mm Light Pipe Front Panel 5mm Wide Cap
Request a Quote Datasheet
Description
9mm Light Pipe Front Panel 5mm Wide Cap
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Light Pipes - 9168798 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
9168798
LED Light Pipes 9168798
9mm Light Pipe Front Panel 5mm Wide Cap

9mm Light Pipe Front Panel 5mm Wide Cap

Supplier's Site
Optics - Light Pipes - 492-2029-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-2029-ND
Optics - Light Pipes 492-2029-ND
LIGHT PIPE PNL 5MM WIDE LENS 9MM

LIGHT PIPE PNL 5MM WIDE LENS 9MM

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 9168798 492-2029-ND
Product Name LED Light Pipes Optics - Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 5 (dia.) x 9mm 5mm
Lead Length 9 mm (0.3543 inch)
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2-2316511-4 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
T-1 Lens Cap-Red - 8674 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
LED Light Pipes - 1707683 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 24.71 x 8.1 x 12.9mm
Lead Length 12.9 mm (0.5079 inch)
View Details