5mm Light Pipe Front Panel 5mm Wide Cap
LIGHT PIPE PNL 5MM WIDE LENS 5MM
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | LED Mounts and Lenses | LED Mounts and Lenses |
| Product Number | 9168789 | 492-2025-ND |
| Product Name | LED Light Pipes | Optics - Light Pipes |
| LED Hardware | LED Light Pipe | LED Light Pipe |
| LED Type | 5 (dia.) x 5mm | 5mm |
| Lead Length | 5 mm (0.1969 inch) |