Bivar, Inc. Optics - Light Pipes PLW5-3MM

Description
LIGHT PIPE PNL 5MM WIDE LENS 3MM
Request a Quote Datasheet
Description
LIGHT PIPE PNL 5MM WIDE LENS 3MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - 492-2023-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-2023-ND
Optics - Light Pipes 492-2023-ND
LIGHT PIPE PNL 5MM WIDE LENS 3MM

LIGHT PIPE PNL 5MM WIDE LENS 3MM

Buy Now Datasheet
LED Light Pipes - 9168776 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
9168776
LED Light Pipes 9168776
3mm Light Pipe Front Panel 5mm Wide Cap

3mm Light Pipe Front Panel 5mm Wide Cap

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 492-2023-ND 9168776
Product Name Optics - Light Pipes LED Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 5mm 5 (dia.) x 3mm
Mount Style Panel Panel mount
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2213382-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holder straight or angled with 3 mm and 5 mm LED - SRL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
Mount Style Right Angle (90 º
View Details
LEDs - Spacers, Standoffs - 36-7033-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details