Bivar, Inc. Optics - Light Pipes PLPQ3-375-FF

Description
LIGHT PIPE PNL 3MM SQUARE .375"
Request a Quote Datasheet
Description
LIGHT PIPE PNL 3MM SQUARE .375"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - 492-2081-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-2081-ND
Optics - Light Pipes 492-2081-ND
LIGHT PIPE PNL 3MM SQUARE .375"

LIGHT PIPE PNL 3MM SQUARE .375"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category LED Mounts and Lenses
Product Number 492-2081-ND
Product Name Optics - Light Pipes
LED Hardware LED Light Pipe
Unlock Full Specs
to access all available technical data

Similar Products

Self Aligning Spacer for T-1 LED's - 7360 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
Optics - Lenses - A99798-ND - DigiKey
Specs
LED Hardware LED Lens
LED Type 19mm Dia
Mount Style Snap-In
View Details
LED Light Pipes - 8796465 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 48.1 x 10 x 5mm
Lead Length 45 mm (1.77 inch)
View Details