Bivar, Inc. Optics - Light Pipes PLPC3-9MM

Description
LIGHT PIPE PNL MNT 3MM RND 9MM
Request a Quote Datasheet
Description
LIGHT PIPE PNL MNT 3MM RND 9MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - 492-2015-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-2015-ND
Optics - Light Pipes 492-2015-ND
LIGHT PIPE PNL MNT 3MM RND 9MM

LIGHT PIPE PNL MNT 3MM RND 9MM

Buy Now Datasheet
LED Light Pipes - 1749715 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1749715
LED Light Pipes 1749715
Light Pipe, Panel Mt (Front, Flush), 3mm

Light Pipe, Panel Mt (Front, Flush), 3mm

Supplier's Site
LED Light Pipes - 1749799 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1749799
LED Light Pipes 1749799
Light Pipe, Panel Mt (Front, Flush), 3mm

Light Pipe, Panel Mt (Front, Flush), 3mm

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 492-2015-ND 1749715
Product Name Optics - Light Pipes LED Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 3.3mm 3.3 dia. x 9mm
Mount Style Panel Panel mount
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - Spacers, Standoffs - 486-4271-ND - DigiKey
Specs
LED Hardware LED Spacer
Color Black
View Details
2 suppliers
LED Light Pipes - 8796507 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 80 x 11 x 7mm
Lead Length 80 mm (3.15 inch)
View Details
LEDs - Spacers, Standoffs - 36-7059-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details
LED Holders - 1-2316511-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details