Bivar, Inc. LED Light Pipes PLPC3-8MM

Description
Light Pipe, Panel Mt (Front, Flush), 3mm
Request a Quote Datasheet
Description
Light Pipe, Panel Mt (Front, Flush), 3mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Light Pipes - 1749728 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1749728
LED Light Pipes 1749728
Light Pipe, Panel Mt (Front, Flush), 3mm

Light Pipe, Panel Mt (Front, Flush), 3mm

Supplier's Site
LED Light Pipes - 1749862 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1749862
LED Light Pipes 1749862
Light Pipe, Panel Mt (Front, Flush), 3mm

Light Pipe, Panel Mt (Front, Flush), 3mm

Supplier's Site
Optics - Light Pipes - 492-2014-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-2014-ND
Optics - Light Pipes 492-2014-ND
LIGHT PIPE PNL MNT 3MM RND 8MM

LIGHT PIPE PNL MNT 3MM RND 8MM

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 1749728 492-2014-ND
Product Name LED Light Pipes Optics - Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 3.3 dia. x 8mm 3.3mm
Lead Length 8 mm (0.3150 inch)
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 4-2213678-5 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holder angled with 3 mm LED - PBL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Mount Style Right Angle (90 º
View Details
Spacer Mount for LED - 8924 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers
LED Array Mounts - 8777064 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Mount
LED Type 450 x 24 x 19mm
Lead Length 450 mm (17.72 inch)
View Details