Bivar, Inc. LED Light Pipes PLPC3-6MM

Description
Light Pipe, Panel Mt (Front, Flush), 3mm
Request a Quote Datasheet
Description
Light Pipe, Panel Mt (Front, Flush), 3mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Light Pipes - 1749770 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1749770
LED Light Pipes 1749770
Light Pipe, Panel Mt (Front, Flush), 3mm

Light Pipe, Panel Mt (Front, Flush), 3mm

Supplier's Site
LED Light Pipes - 1749726 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1749726
LED Light Pipes 1749726
Light Pipe, Panel Mt (Front, Flush), 3mm

Light Pipe, Panel Mt (Front, Flush), 3mm

Supplier's Site
Optics - Light Pipes - 492-2012-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-2012-ND
Optics - Light Pipes 492-2012-ND
LIGHT PIPE PNL MNT 3MM RND 6MM

LIGHT PIPE PNL MNT 3MM RND 6MM

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 1749770 492-2012-ND
Product Name LED Light Pipes Optics - Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 3.3 dia. x 6mm 3.3mm
Lead Length 6 mm (0.2362 inch)
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - Spacers, Standoffs - 486-7066-ND - DigiKey
Specs
LED Hardware LED Spacer
Color Black
View Details
2 suppliers
LED Lenses & Reflectors - 1805461 - RS Components, Ltd.
Specs
LED Hardware LED Lens
Number of LEDs 1
LED Type 25 x 25 x 5.65mm
View Details
LEDs - Spacers, Standoffs - 36-7060-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details
LED Holders - 2-2213699-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details