Bivar, Inc. LED Light Pipes PLPC3-500

Description
Light Pipe, Panel Mt (Front, Flush), 3mm
Request a Quote Datasheet
Description
Light Pipe, Panel Mt (Front, Flush), 3mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Light Pipes - 1749835 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1749835
LED Light Pipes 1749835
Light Pipe, Panel Mt (Front, Flush), 3mm

Light Pipe, Panel Mt (Front, Flush), 3mm

Supplier's Site
Optics - Light Pipes - 492-2008-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-2008-ND
Optics - Light Pipes 492-2008-ND
LIGHT PIPE PNL MNT 3MM RND .500"

LIGHT PIPE PNL MNT 3MM RND .500"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 1749835 492-2008-ND
Product Name LED Light Pipes Optics - Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 3.3 dia. x 12.7mm 3.3mm
Lead Length 12.7 mm (0.5000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Spacer Mount for LED - 8911 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers
LED Lenses & Reflectors - 6656690 - RS Components, Ltd.
Specs
LED Hardware LED Lens
LED Type 14.9 x 12.9 x 11.35 mm, 17.55 x 15.2 x 11.37 mm
Lead Length 14.9 to 17.55 mm (0.5866 to 0.6909 inch)
View Details
LED Holders - 3-2325811-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details