Bivar, Inc. Optics - Light Pipes PLPC1-4MM

Description
LIGHT PIPE PNL MNT 1MM RND 4MM
Request a Quote Datasheet
Description
LIGHT PIPE PNL MNT 1MM RND 4MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - 492-1980-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-1980-ND
Optics - Light Pipes 492-1980-ND
LIGHT PIPE PNL MNT 1MM RND 4MM

LIGHT PIPE PNL MNT 1MM RND 4MM

Buy Now Datasheet
LED Light Pipes - 9168805 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
9168805
LED Light Pipes 9168805
4mm Light Pipe Front Panel 1mm Round

4mm Light Pipe Front Panel 1mm Round

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 492-1980-ND 9168805
Product Name Optics - Light Pipes LED Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 1.3mm 1.3 (dia.) x 4mm
Mount Style Panel Panel mount
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2325807-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
Self Aligning Spacer for T-1 LED's - 7352 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
4 suppliers
LED Light Pipes - 8796005 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.2 (dia.) x 45.25mm
Lead Length 45.25 mm (1.78 inch)
View Details