Bivar, Inc. Optics - Light Pipes PLPC1-100

Description
LIGHT PIPE PNL MNT 1MM RND .100"
Request a Quote Datasheet
Description
LIGHT PIPE PNL MNT 1MM RND .100"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - 492-1972-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-1972-ND
Optics - Light Pipes 492-1972-ND
LIGHT PIPE PNL MNT 1MM RND .100"

LIGHT PIPE PNL MNT 1MM RND .100"

Buy Now Datasheet
LED Light Pipes - 1749795 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1749795
LED Light Pipes 1749795
Light Pipe, Panel Mt (Front, Flush), 1mm

Light Pipe, Panel Mt (Front, Flush), 1mm

Supplier's Site
LED Light Pipes - 1749704 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1749704
LED Light Pipes 1749704
Light Pipe, Panel Mt (Front, Flush), 1mm

Light Pipe, Panel Mt (Front, Flush), 1mm

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 492-1972-ND 1749795
Product Name Optics - Light Pipes LED Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 1.3mm 1.3 dia. x 2.5mm
Mount Style Panel Panel mount
Unlock Full Specs
to access all available technical data

Similar Products

Spacer Mount for LED - 8908 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers
LED Holders - 2154821-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Light Pipes - 8795977 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.2 (dia.) x 8.7mm
Lead Length 8.7 mm (0.3425 inch)
View Details