Bivar, Inc. Optics - LEDs - Light Pipes - PLP5-500 PLP5-500

Description
Manufacturer: Bivar Inc. Win Source Part Number: 930698-PLP5-500 Series: PLP5 Features: Light Pipe Single Clear Rigid Panel Mount, Press Fit, Rear Package: Bulk Mounting: Panel Mount, Press Fit, Rear Family Name: PLP5 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 3926.90.9985 Other Part Number: PLP5500, 492-1143
Request a Quote Datasheet
Description
Manufacturer: Bivar Inc. Win Source Part Number: 930698-PLP5-500 Series: PLP5 Features: Light Pipe Single Clear Rigid Panel Mount, Press Fit, Rear Package: Bulk Mounting: Panel Mount, Press Fit, Rear Family Name: PLP5 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 3926.90.9985 Other Part Number: PLP5500, 492-1143
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - PLP5-500
930698-PLP5-500
Optics - LEDs - Light Pipes - PLP5-500 930698-PLP5-500
Manufacturer: Bivar Inc. Win Source Part Number: 930698-PLP5-500 Series: PLP5 Features: Light Pipe Single Clear Rigid Panel Mount, Press Fit, Rear Package: Bulk Mounting: Panel Mount, Press Fit, Rear Family Name: PLP5 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 3926.90.9985 Other Part Number: PLP5500, 492-1143

Manufacturer: Bivar Inc.
Win Source Part Number: 930698-PLP5-500
Series: PLP5
Features: Light Pipe Single Clear Rigid Panel Mount, Press Fit, Rear
Package: Bulk
Mounting: Panel Mount, Press Fit, Rear
Family Name: PLP5
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 3926.90.9985
Other Part Number: PLP5500, 492-1143

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 930698-PLP5-500
Product Name Optics - LEDs - Light Pipes - PLP5-500
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 33
View Details
Dual color chip LED with reflector - SML-020MVT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2.5 (t=1.3)
LED Type Red; Yellow; Green; Multi-Colored
Peak Wavelength 570 to 650 nm (5700 to 6500 Å)
View Details
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0673 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details