Bivar, Inc. Optics - Light Pipes PLP5-2-625

Description
LIGHT PIPE T1-3/4 PANEL MOUNT
Request a Quote Datasheet
Description
LIGHT PIPE T1-3/4 PANEL MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - 492-1343-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-1343-ND
Optics - Light Pipes 492-1343-ND
LIGHT PIPE T1-3/4 PANEL MOUNT

LIGHT PIPE T1-3/4 PANEL MOUNT

Buy Now Datasheet
LED Light Pipes - 7134756 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
7134756
LED Light Pipes 7134756
5mm Round Lens Light Pipe,15.9mm

5mm Round Lens Light Pipe,15.9mm

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 492-1343-ND 7134756
Product Name Optics - Light Pipes LED Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 5mm 5.8 (dia.) x 17.2mm
Mount Style Panel Panel mount
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - Spacers, Standoffs - 486-7071-ND - DigiKey
Specs
LED Hardware LED Spacer
Color Black
View Details
2 suppliers
LED Array Mounts - 2103067 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Mount
LED Type 300 x 58 x 25mm
Lead Length 300 mm (11.81 inch)
View Details
LEDs - Spacers, Standoffs - 36-7048-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details
LED Holders - 2213382-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details