Bivar, Inc. Optics - Light Pipes PLP5-2-500

Description
LIGHT PIPE CLEAR 5MM LENS STRGHT
Request a Quote Datasheet
Description
LIGHT PIPE CLEAR 5MM LENS STRGHT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - 492-1305-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-1305-ND
Optics - Light Pipes 492-1305-ND
LIGHT PIPE CLEAR 5MM LENS STRGHT

LIGHT PIPE CLEAR 5MM LENS STRGHT

Buy Now Datasheet
LED Light Pipes - 7134747 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
7134747
LED Light Pipes 7134747
5mm Round Lens Light Pipe,12.7mm

5mm Round Lens Light Pipe,12.7mm

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 492-1305-ND 7134747
Product Name Optics - Light Pipes LED Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 5mm 5.8 (dia.) x 14mm
Mount Style Panel Panel mount
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - Spacers, Standoffs - 486-4271-ND - DigiKey
Specs
LED Hardware LED Spacer
Color Black
View Details
2 suppliers
LED Light Pipes - 8796232 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3 (dia.) x 45mm
Lead Length 45 mm (1.77 inch)
View Details
Self Aligning Spacer for T-1 LED's - 7376 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
4 suppliers
LED Holders - 2213678-5 - TE Connectivity
Specs
LED Hardware LED Mount
View Details