Bivar, Inc. LED Light Pipes PLP5-2-2.5MM-D

Description
2.5mm Light Pipe Front Panel 5mm Diff LP
Request a Quote Datasheet
Description
2.5mm Light Pipe Front Panel 5mm Diff LP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Light Pipes - 9168922 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
9168922
LED Light Pipes 9168922
2.5mm Light Pipe Front Panel 5mm Diff LP

2.5mm Light Pipe Front Panel 5mm Diff LP

Supplier's Site
Optics - Light Pipes - 492-2137-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-2137-ND
Optics - Light Pipes 492-2137-ND
LIGHT PIPE PNL 5MM DIFF LO 2.5MM

LIGHT PIPE PNL 5MM DIFF LO 2.5MM

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 9168922 492-2137-ND
Product Name LED Light Pipes Optics - Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 5 (dia.) x 2.5mm 5mm
Lead Length 2.5 mm (0.0984 inch)
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 8796181 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 5.7 x 13.3 x 16.95mm
Lead Length 16.95 mm (0.6673 inch)
View Details
LEDs - Spacers, Standoffs - 486-7069-ND - DigiKey
Specs
LED Hardware LED Spacer
Color Black
View Details
2 suppliers
LEDs - Spacers, Standoffs - 36-7044-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details