Bivar, Inc. Optics - Light Pipes PLP5-2-1500

Description
LIGHT PIPE 1.50" ROUND PNL MT
Request a Quote Datasheet
Description
LIGHT PIPE 1.50" ROUND PNL MT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - 492-1864-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-1864-ND
Optics - Light Pipes 492-1864-ND
LIGHT PIPE 1.50" ROUND PNL MT

LIGHT PIPE 1.50" ROUND PNL MT

Buy Now Datasheet
LED Light Pipes - 8919656 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
8919656
LED Light Pipes 8919656
Panel Mount 4mm Light Pipe, LoPro L=38mm

Panel Mount 4mm Light Pipe, LoPro L=38mm

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 492-1864-ND 8919656
Product Name Optics - Light Pipes LED Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 5mm 5 (dia.) x 38mm
Mount Style Panel Panel mount
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 8796217 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 9.47 x 8.1 x 12.9mm
Lead Length 12.9 mm (0.5079 inch)
View Details
LED Holders - 3-2213699-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
T-1 3/4 Lens Cap-Yellow - 8664 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers