Bivar, Inc. Optics - Light Pipes PLP5-2-125-S

Description
LIGHT PIPE PNL 5MM SMOKED 0.125"
Request a Quote Datasheet
Description
LIGHT PIPE PNL 5MM SMOKED 0.125"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - 492-2152-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-2152-ND
Optics - Light Pipes 492-2152-ND
LIGHT PIPE PNL 5MM SMOKED 0.125"

LIGHT PIPE PNL 5MM SMOKED 0.125"

Buy Now Datasheet
LED Light Pipes - 1749753 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1749753
LED Light Pipes 1749753
Light Pipe, Rigid, Panel Mt (Front), 5mm

Light Pipe, Rigid, Panel Mt (Front), 5mm

Supplier's Site
LED Light Pipes - 1749698 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1749698
LED Light Pipes 1749698
Light Pipe, Rigid, Panel Mt (Front), 5mm

Light Pipe, Rigid, Panel Mt (Front), 5mm

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 492-2152-ND 1749753
Product Name Optics - Light Pipes LED Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 5mm 5 dia. x 4.5mm
Mount Style Panel Panel mount
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - Spacers, Standoffs - 486-3905-ND - DigiKey
Specs
LED Hardware LED Spacer
Color Black
View Details
2 suppliers
LED Light Pipes - 8795872 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 5 (dia.) x 30.4mm
Lead Length 30.4 mm (1.2 inch)
View Details
LEDs - Spacers, Standoffs - 36-7057-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details
LED Holders - 2213401-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
2 suppliers