Bivar, Inc. LED Light Pipes PLP5-2-125-D

Description
Light Pipe, Rigid, Panel Mt (Front), 5mm
Request a Quote Datasheet
Description
Light Pipe, Rigid, Panel Mt (Front), 5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Light Pipes - 1749820 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1749820
LED Light Pipes 1749820
Light Pipe, Rigid, Panel Mt (Front), 5mm

Light Pipe, Rigid, Panel Mt (Front), 5mm

Supplier's Site
LED Light Pipes - 1749696 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1749696
LED Light Pipes 1749696
Light Pipe, Rigid, Panel Mt (Front), 5mm

Light Pipe, Rigid, Panel Mt (Front), 5mm

Supplier's Site
Optics - Light Pipes - 492-2136-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-2136-ND
Optics - Light Pipes 492-2136-ND
LIGHT PIPE PNL 5MM DIFF LO .125"

LIGHT PIPE PNL 5MM DIFF LO .125"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 1749820 492-2136-ND
Product Name LED Light Pipes Optics - Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 5 dia. x 4.5mm 5mm
Lead Length 4.5 mm (0.1772 inch)
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 1-2213929-4 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Light Pipes - 1707708 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.16 x 8.6 x 17.1mm
Lead Length 15 mm (0.5906 inch)
View Details