Bivar, Inc. Optics - Light Pipes PLP2-625

Description
LIGHT PIPE PNL MNT 15.9MM LONG
Request a Quote Datasheet
Description
LIGHT PIPE PNL MNT 15.9MM LONG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - 492-1342-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-1342-ND
Optics - Light Pipes 492-1342-ND
LIGHT PIPE PNL MNT 15.9MM LONG

LIGHT PIPE PNL MNT 15.9MM LONG

Buy Now Datasheet
LED Light Pipes - 7134721 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
7134721
LED Light Pipes 7134721
3mm Round Lens Light Pipe,15.9mm

3mm Round Lens Light Pipe,15.9mm

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 492-1342-ND 7134721
Product Name Optics - Light Pipes LED Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 3.1mm 3.1 (dia.) x 16.7mm
Mount Style Panel Panel mount
Unlock Full Specs
to access all available technical data

Similar Products

Self Aligning Spacer for T-1 3/4 LED - 8314 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers
LED Holders - 2213699-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Light Pipes - 1707778 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 5 (dia.) x 150mm
Lead Length 150 mm (5.91 inch)
View Details