Bivar, Inc. LED Light Pipes PLP2-5MM

Description
5mm Light Pipe Front Panel 3mm Round LP
Request a Quote Datasheet
Description
5mm Light Pipe Front Panel 3mm Round LP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Light Pipes - 9168720 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
9168720
LED Light Pipes 9168720
5mm Light Pipe Front Panel 3mm Round LP

5mm Light Pipe Front Panel 3mm Round LP

Supplier's Site
Optics - Light Pipes - 492-2107-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-2107-ND
Optics - Light Pipes 492-2107-ND
LIGHT PIPE PNL MNT 5MM LONG

LIGHT PIPE PNL MNT 5MM LONG

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 9168720 492-2107-ND
Product Name LED Light Pipes Optics - Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 3.3 (dia.) x 5mm 3.1mm
Lead Length 5 mm (0.1969 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Self Aligning Spacer for T-1 3/4 LED - 8332 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers
LED Light Pipes - 1707688 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 24.6 x 10 x 5mm
Lead Length 24.6 mm (0.9685 inch)
View Details
LED Holders - 3-2213678-4 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
2 suppliers
LEDs - Spacers, Standoffs - 486-4620-ND - DigiKey
Specs
LED Hardware LED Spacer
Color Black
View Details
2 suppliers