Bivar, Inc. LED Light Pipes PLP2-3MM

Description
3mm Light Pipe Front Panel 3mm Round LP
Request a Quote Datasheet
Description
3mm Light Pipe Front Panel 3mm Round LP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Light Pipes - 9168723 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
9168723
LED Light Pipes 9168723
3mm Light Pipe Front Panel 3mm Round LP

3mm Light Pipe Front Panel 3mm Round LP

Supplier's Site
Optics - Light Pipes - 492-2105-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-2105-ND
Optics - Light Pipes 492-2105-ND
LIGHT PIPE PNL MNT 3MM LONG

LIGHT PIPE PNL MNT 3MM LONG

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 9168723 492-2105-ND
Product Name LED Light Pipes Optics - Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 3.3 (dia.) x 3mm 3.1mm
Lead Length 3 mm (0.1181 inch)
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - Spacers, Standoffs - 36-7042-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details
LED Lenses & Reflectors - 664510 - RS Components, Ltd.
Specs
LED Hardware LED Lens
Lead Length 1176 mm (46.3 inch)
Color Clear; Clear
View Details
LED Holders - 2213254-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
2 suppliers