Keystone Electronics Corp. Self Aligning Spacer for T-1 3/4 LED 8315

Description
Part Number: 8315 Length: .200 (5.1) Size: T-1 3/4 LED Style: Self-Aligning Type: LED Spacer Mounts
Request a Quote
Description
Part Number: 8315 Length: .200 (5.1) Size: T-1 3/4 LED Style: Self-Aligning Type: LED Spacer Mounts
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8315 is a self-aligning spacer designed for mounting T-1 and T-1 3/4 LED components on printed circuit boards, accommodating both tri-lead and bi-lead configurations with positive lead alignment on 0.100 inch (2.5 mm) centers. It is made of black PVC with UL 94V-0 rating, features internally tapered barriers to prevent lead crimping or shorting, and includes bottom bosses for heat dissipation and post-soldering cleanup. The part has a length of 0.200 inch (5.1 mm) and is suitable for LEDs, resistors, transistors, diodes, and capacitors.

Datasheet Summary
Powered by GS/AI

The 8315 is a self-aligning spacer designed for mounting T-1 and T-1 3/4 LED components on printed circuit boards, accommodating both tri-lead and bi-lead configurations with positive lead alignment on 0.100 inch (2.5 mm) centers. It is made of black PVC with UL 94V-0 rating, features internally tapered barriers to prevent lead crimping or shorting, and includes bottom bosses for heat dissipation and post-soldering cleanup. The part has a length of 0.200 inch (5.1 mm) and is suitable for LEDs, resistors, transistors, diodes, and capacitors.

Suppliers

Company
Product
Description
Supplier Links
Self Aligning Spacer for T-1 3/4 LED - 8315 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Self Aligning Spacer for T-1 3/4 LED
8315
Self Aligning Spacer for T-1 3/4 LED 8315
Part Number: 8315 Length: .200 (5.1) Size: T-1 3/4 LED Style: Self-Aligning Type: LED Spacer Mounts

Part Number: 8315

  • Length: .200 (5.1)
  • Size: T-1 3/4 LED
  • Style: Self-Aligning
  • Type: LED Spacer Mounts
Buy Now Datasheet
LEDs - Spacers, Standoffs - 36-8315-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
36-8315-ND
LEDs - Spacers, Standoffs 36-8315-ND
SPACER MOUNTS LED T-1 3/4 .200"

SPACER MOUNTS LED T-1 3/4 .200"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Mounting Hardware
8315
LED Mounting Hardware 8315
LED Mounting Hardware .20" T1 3/4 BI-LEAD .197 (5mm) DIA

LED Mounting Hardware .20" T1 3/4 BI-LEAD .197 (5mm) DIA

Buy Now Datasheet
Spacer, LED; Natural Nylon; 0.200 in.; 0.197 in.; 0.157 in.; T-1 3/4 LED - 70183214 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer, LED; Natural Nylon; 0.200 in.; 0.197 in.; 0.157 in.; T-1 3/4 LED
70183214
Spacer, LED; Natural Nylon; 0.200 in.; 0.197 in.; 0.157 in.; T-1 3/4 LED 70183214
Self Aligning Natural Nylon LED Spacer Mounts for Bi-Lead T-1 and T-1 3⁄4, 0.197 in. Outer Dia. Internal design eliminates crimping or shorting of leads Positive self-alignment of leads on 0.100 centers Cost and labor saving No special tools required Bi-Lead LED Mounting spacers reduce labor costs by simplifying preassembly to the printed circuit board. The spacer features an internally tapered barrier which guides the leads and eliminates the possibility of crimping or shorting. The bosses serve the dual purpose of heat dissipation and easy post soldering cleanup.

Self Aligning Natural Nylon LED Spacer Mounts for Bi-Lead T-1 and T-1 3⁄4, 0.197 in. Outer Dia.

  • Internal design eliminates crimping or shorting of leads
  • Positive self-alignment of leads on 0.100 centers
  • Cost and labor saving
  • No special tools required
    Bi-Lead LED Mounting spacers reduce labor costs by simplifying preassembly to the printed circuit board. The spacer features an internally tapered barrier which guides the leads and eliminates the possibility of crimping or shorting. The bosses serve the dual purpose of heat dissipation and easy post soldering cleanup.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category LED Mounts and Lenses LED Mounts and Lenses LED Mounts and Lenses LED Mounts and Lenses
Product Number 8315 36-8315-ND 8315 70183214
Product Name Self Aligning Spacer for T-1 3/4 LED LEDs - Spacers, Standoffs LED Mounting Hardware Spacer, LED; Natural Nylon; 0.200 in.; 0.197 in.; 0.157 in.; T-1 3/4 LED
LED Hardware LED Spacer LED Spacer LED Mount; LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Self Aligning Spacer for T-1 3/4 LED - 8314 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers
T-1 Lens Cap-Yellow - 8658 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
Self Aligning Spacer for T-1 3/4 LED - 8322 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers
T-1 3/4 Lens Cap-Red - 8668 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 3/4 LED
Mount Style PCB
View Details
4 suppliers