Bivar, Inc. LED Light Pipes PLP2-313

Description
Light Pipe, Rigid, Panel Mt (Front), 3mm
Request a Quote Datasheet
Description
Light Pipe, Rigid, Panel Mt (Front), 3mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Light Pipes - 1749787 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1749787
LED Light Pipes 1749787
Light Pipe, Rigid, Panel Mt (Front), 3mm

Light Pipe, Rigid, Panel Mt (Front), 3mm

Supplier's Site
LED Light Pipes - 1749692 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1749692
LED Light Pipes 1749692
Light Pipe, Rigid, Panel Mt (Front), 3mm

Light Pipe, Rigid, Panel Mt (Front), 3mm

Supplier's Site
Optics - Light Pipes - 492-2104-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-2104-ND
Optics - Light Pipes 492-2104-ND
LIGHT PIPE PNL MNT 7.9MM LONG

LIGHT PIPE PNL MNT 7.9MM LONG

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 1749787 492-2104-ND
Product Name LED Light Pipes Optics - Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 3.3 dia. x 8.7mm 3.1mm
Lead Length 8.7 mm (0.3425 inch)
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 8796096 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 4.6 x 9.3 x 17.5mm
Lead Length 17.5 mm (0.6890 inch)
View Details
LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
LEDs - Spacers, Standoffs - 36-7041-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details