Bivar, Inc. LED Light Pipes PLP2-125-D

Description
Light Pipe, Rigid, Panel Mt (Front), 3mm
Request a Quote Datasheet
Description
Light Pipe, Rigid, Panel Mt (Front), 3mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Light Pipes - 1749762 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1749762
LED Light Pipes 1749762
Light Pipe, Rigid, Panel Mt (Front), 3mm

Light Pipe, Rigid, Panel Mt (Front), 3mm

Supplier's Site
LED Light Pipes - 1749689 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1749689
LED Light Pipes 1749689
Light Pipe, Rigid, Panel Mt (Front), 3mm

Light Pipe, Rigid, Panel Mt (Front), 3mm

Supplier's Site
Optics - Light Pipes - 492-2132-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-2132-ND
Optics - Light Pipes 492-2132-ND
LIGHT PIPE PNL MNT 3.2MM LONG

LIGHT PIPE PNL MNT 3.2MM LONG

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 1749762 492-2132-ND
Product Name LED Light Pipes Optics - Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 3.3 dia. x 4mm 3.1mm
Lead Length 4 mm (0.1575 inch)
Unlock Full Specs
to access all available technical data

Similar Products

T-1 Lens Cap-Yellow - 8652 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
LED Holders - 2213929-6 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LEDs - Spacers, Standoffs - 486-7069-ND - DigiKey
Specs
LED Hardware LED Spacer
Color Black
View Details
2 suppliers