Bivar, Inc. Optics - Light Pipes PLP2-1200

Description
LIGHT PIPE PNL MNT 30.5MM LONG
Request a Quote
Description
LIGHT PIPE PNL MNT 30.5MM LONG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a rigid light pipe with a body length of 30.5mm (1.200 inches), designated as part number PLP2-1200. It is constructed from clear polycarbonate material rated at 94V-0 for flame resistance. The recommended mounting hole for installation has a panel thickness of 0.047" to 0.093". The light pipe is designed for front mounting and is suitable for applications requiring light transmission with minimal loss. Various color options are available, including tinted blue, green, red, yellow, diffused, and smoked, allowing for customization based on project requirements.

Datasheet Summary
Powered by GS/AI

The product is a rigid light pipe with a body length of 30.5mm (1.200 inches), designated as part number PLP2-1200. It is constructed from clear polycarbonate material rated at 94V-0 for flame resistance. The recommended mounting hole for installation has a panel thickness of 0.047" to 0.093". The light pipe is designed for front mounting and is suitable for applications requiring light transmission with minimal loss. Various color options are available, including tinted blue, green, red, yellow, diffused, and smoked, allowing for customization based on project requirements.

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - 492-1530-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-1530-ND
Optics - Light Pipes 492-1530-ND
LIGHT PIPE PNL MNT 30.5MM LONG

LIGHT PIPE PNL MNT 30.5MM LONG

Buy Now Datasheet
LED Light Pipes - 7529139 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
7529139
LED Light Pipes 7529139
Light Pipe,Panel Mount (Front),1.200 in.

Light Pipe,Panel Mount (Front),1.200 in.

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 492-1530-ND 7529139
Product Name Optics - Light Pipes LED Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 3.1mm 3.1 (dia.) x 31.3mm
Mount Style Panel Panel mount
Unlock Full Specs
to access all available technical data

Similar Products

Self Aligning Spacer for T-1 3/4 LED - 8320 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers
LED Holders - 3-2316510-3 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Light Pipes - 1707690 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 45 x 10 x 5mm
Lead Length 45 mm (1.77 inch)
View Details