Bivar, Inc. Optics - Light Pipes PLP2-100-D

Description
LIGHT PIPE PNL MNT 2.5MM LONG
Request a Quote Datasheet
Description
LIGHT PIPE PNL MNT 2.5MM LONG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - 492-2131-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-2131-ND
Optics - Light Pipes 492-2131-ND
LIGHT PIPE PNL MNT 2.5MM LONG

LIGHT PIPE PNL MNT 2.5MM LONG

Buy Now Datasheet
LED Light Pipes - 1749755 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1749755
LED Light Pipes 1749755
Light Pipe, Rigid, Panel Mt (Front), 3mm

Light Pipe, Rigid, Panel Mt (Front), 3mm

Supplier's Site
LED Light Pipes - 1749688 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1749688
LED Light Pipes 1749688
Light Pipe, Rigid, Panel Mt (Front), 3mm

Light Pipe, Rigid, Panel Mt (Front), 3mm

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 492-2131-ND 1749755
Product Name Optics - Light Pipes LED Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 3.1mm 3.3 dia. x 3.3mm
Mount Style Panel Panel mount
Unlock Full Specs
to access all available technical data

Similar Products

Spacer Mount for LED - 8929 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers
LEDs - Spacers, Standoffs - 486-3905-ND - DigiKey
Specs
LED Hardware LED Spacer
Color Black
View Details
2 suppliers
LED Lenses & Reflectors - 1810682 - RS Components, Ltd.
Specs
LED Hardware LED Lens
LED Type 14.9 x 12.9 x 13.8mm
Lead Length 14.9 mm (0.5866 inch)
View Details