Bivar, Inc. Optics - Light Pipes PLP1-350

Description
LIGHT PIPE .350" ROUND PNL MNT
Request a Quote
Description
LIGHT PIPE .350" ROUND PNL MNT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a light pipe designed for panel mounting, specifically the part number 492-1862-ND. It features a round top design and is made from clear polycarbonate material with a flame rating of 94V-0. The light pipe is available in various lengths, including options of 0.350 inches. It is suitable for mounting in panels with a thickness ranging from 0.047 to 0.093 inches. Additionally, the product can be dyed in various colors upon request, including blue, black, green, gray, red, and yellow. This light pipe is part of a rigid series and adheres to specific molded component specifications.

Datasheet Summary
Powered by GS/AI

The product is a light pipe designed for panel mounting, specifically the part number 492-1862-ND. It features a round top design and is made from clear polycarbonate material with a flame rating of 94V-0. The light pipe is available in various lengths, including options of 0.350 inches. It is suitable for mounting in panels with a thickness ranging from 0.047 to 0.093 inches. Additionally, the product can be dyed in various colors upon request, including blue, black, green, gray, red, and yellow. This light pipe is part of a rigid series and adheres to specific molded component specifications.

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - 492-1862-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-1862-ND
Optics - Light Pipes 492-1862-ND
LIGHT PIPE .350" ROUND PNL MNT

LIGHT PIPE .350" ROUND PNL MNT

Buy Now Datasheet
LED Light Pipes - 1749846 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1749846
LED Light Pipes 1749846
Light Pipe, Panel Mt (Rear), 3mm Round

Light Pipe, Panel Mt (Rear), 3mm Round

Supplier's Site
LED Light Pipes - 1749734 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1749734
LED Light Pipes 1749734
Light Pipe, Panel Mt (Rear), 3mm Round

Light Pipe, Panel Mt (Rear), 3mm Round

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 492-1862-ND 1749846
Product Name Optics - Light Pipes LED Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 3mm 3.8 dia. x 13mm
Mount Style Panel Panel mount
Unlock Full Specs
to access all available technical data

Similar Products

T-1 Lens Cap-Yellow - 8658 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
LED Light Pipes - 8796096 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 4.6 x 9.3 x 17.5mm
Lead Length 17.5 mm (0.6890 inch)
View Details