Bivar, Inc. Optics - Light Pipes PLP1-125-D

Description
LIGHT PIPE PNL 3MM DIFF 0.125"
Request a Quote Datasheet
Description
LIGHT PIPE PNL 3MM DIFF 0.125"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - 492-2124-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-2124-ND
Optics - Light Pipes 492-2124-ND
LIGHT PIPE PNL 3MM DIFF 0.125"

LIGHT PIPE PNL 3MM DIFF 0.125"

Buy Now Datasheet
LED Light Pipes - 1749730 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1749730
LED Light Pipes 1749730
Light Pipe, Panel Mt (Rear), 3mm 0125 in

Light Pipe, Panel Mt (Rear), 3mm 0125 in

Supplier's Site
LED Light Pipes - 1749830 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1749830
LED Light Pipes 1749830
Light Pipe, Panel Mt (Rear), 3mm 0125 in

Light Pipe, Panel Mt (Rear), 3mm 0125 in

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 492-2124-ND 1749730
Product Name Optics - Light Pipes LED Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 3mm 3.8 dia. x 7.3mm
Mount Style Panel Panel mount
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 3-2213699-3 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LEDs - Spacers, Standoffs - 486-7070-ND - DigiKey
Specs
LED Hardware LED Spacer
Color Black
View Details
2 suppliers
T-1 3/4 Lens Cap-Green - 8663 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers
LED Light Pipes - 1707761 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 48.72 x 10 x 48.1mm
Lead Length 45 mm (1.77 inch)
View Details