RS Components, Ltd. LED Light Pipes 8796175

Description
Light Guide, MENTOR, 1296.1024
Request a Quote
Description
Light Guide, MENTOR, 1296.1024
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Light Pipes - 8796175 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
8796175
LED Light Pipes 8796175
Light Guide, MENTOR, 1296.1024

Light Guide, MENTOR, 1296.1024

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category LED Mounts and Lenses
Product Number 8796175
Product Name LED Light Pipes
LED Hardware LED Light Pipe
LED Type 9.98 x 14.2 x 15.7mm
Lead Length 15.7 mm (0.6181 inch)
Unlock Full Specs
to access all available technical data

Similar Products

LED Array Mounts - 2103067 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Mount
LED Type 300 x 58 x 25mm
Lead Length 300 mm (11.81 inch)
View Details
LED Lenses & Reflectors - 1711539 - RS Components, Ltd.
Specs
LED Hardware LED Lens
LED Type 14.9 x 12.9 x 11.35 mm, 17.55 x 15.2 x 10.6 mm
Lead Length 14.9 to 17.55 mm (0.5866 to 0.6909 inch)
View Details
LED Light Pipes - 1707764 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 10.62 x 4.9 x 13.6mm
Lead Length 10.5 mm (0.4134 inch)
View Details
LED Array Mounts - 1921709 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Mount
View Details