Bivar, Inc. LED Mounting Hardware NTM-900

Description
LED Mounting Hardware LED Mount Self Ret 3 or 5mm Natural
Datasheet
Description
LED Mounting Hardware LED Mount Self Ret 3 or 5mm Natural
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Mounting Hardware
NTM-900
LED Mounting Hardware NTM-900
LED Mounting Hardware LED Mount Self Ret 3 or 5mm Natural

LED Mounting Hardware LED Mount Self Ret 3 or 5mm Natural

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number NTM-900
Product Name LED Mounting Hardware
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 3-2213699-4 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holder for 3 mm and 5 mm LED - AST - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
View Details
LED Light Pipes - 8795983 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 5.2 (dia.) x 45.4mm
Lead Length 45.4 mm (1.79 inch)
View Details