Bivar, Inc. LED Mounting Hardware MRM2-669

Description
LED Mounting Hardware LED Mount Vert .669 in Black
Datasheet
Description
LED Mounting Hardware LED Mount Vert .669 in Black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Mounting Hardware
MRM2-669
LED Mounting Hardware MRM2-669
LED Mounting Hardware LED Mount Vert .669 in Black

LED Mounting Hardware LED Mount Vert .669 in Black

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number MRM2-669
Product Name LED Mounting Hardware
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 1707786 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 2.2 (dia.) x 300mm
Lead Length 300 mm (11.81 inch)
View Details
LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
LEDs - Spacers, Standoffs - 36-7036-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details