Bivar, Inc. LED Mounting Hardware MRM2-571

Description
LED Mounting Hardware LED Mount Vert .571 in Black
Datasheet
Description
LED Mounting Hardware LED Mount Vert .571 in Black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Mounting Hardware
MRM2-571
LED Mounting Hardware MRM2-571
LED Mounting Hardware LED Mount Vert .571 in Black

LED Mounting Hardware LED Mount Vert .571 in Black

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number MRM2-571
Product Name LED Mounting Hardware
Unlock Full Specs
to access all available technical data

Similar Products

Optics - Lenses - A99798-ND - DigiKey
Specs
LED Hardware LED Lens
LED Type 19mm Dia
Mount Style Snap-In
View Details
LED Holder angled with 3 mm LED - PBL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Mount Style Right Angle (90 º
View Details
LED Lenses & Reflectors - 6656690 - RS Components, Ltd.
Specs
LED Hardware LED Lens
LED Type 14.9 x 12.9 x 11.35 mm, 17.55 x 15.2 x 11.37 mm
Lead Length 14.9 to 17.55 mm (0.5866 to 0.6909 inch)
View Details