Bivar, Inc. LED Mounting Hardware MRM2-374

Description
LED Mounting Hardware LED Mount Vert .374 in Black
Datasheet
Description
LED Mounting Hardware LED Mount Vert .374 in Black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Mounting Hardware
MRM2-374
LED Mounting Hardware MRM2-374
LED Mounting Hardware LED Mount Vert .374 in Black

LED Mounting Hardware LED Mount Vert .374 in Black

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number MRM2-374
Product Name LED Mounting Hardware
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 1707778 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 5 (dia.) x 150mm
Lead Length 150 mm (5.91 inch)
View Details
LED Holder angled with 3 mm LED - PBL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Mount Style Right Angle (90 º
View Details
Spacer Mount for LED - 8902 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
2 suppliers