Bivar, Inc. Panel Mount Indicator, Led, 8Mm, Red, 2.1V; Led Color Bivar MPR5RDW12.0

Description
PANEL MOUNT INDICATOR, LED, 8MM, RED, 2.1V; LED Color:Red; Operating Voltage:2.1VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:1.5mcd; IP / NEMA Rating:Not Rated; Product Range:MPC Series; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, RED, 2.1V; LED Color:Red; Operating Voltage:2.1VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:1.5mcd; IP / NEMA Rating:Not Rated; Product Range:MPC Series; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Red, 2.1V; Led Color Bivar - 06W0137 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Red, 2.1V; Led Color Bivar
06W0137
Panel Mount Indicator, Led, 8Mm, Red, 2.1V; Led Color Bivar 06W0137
PANEL MOUNT INDICATOR, LED, 8MM, RED, 2.1V; LED Color:Red; Operating Voltage:2.1VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:1.5mcd; IP / NEMA Rating:Not Rated; Product Range:MPC Series; Lens Shape:Round RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, RED, 2.1V; LED Color:Red; Operating Voltage:2.1VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:1.5mcd; IP / NEMA Rating:Not Rated; Product Range:MPC Series; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06W0137
Product Name Panel Mount Indicator, Led, 8Mm, Red, 2.1V; Led Color Bivar
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details